Samtec Inc. Rectangular Connectors - TW-16-12-S-D-888-100 TW-16-12-S-D-888-100

Description
Manufacturer: Samtec Inc. Win Source Part Number: 906412-TW-16-12-S-D- 888-100 Series: TW Features: 32 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: TW-16-12 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 906412-TW-16-12-S-D- 888-100 Series: TW Features: 32 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: TW-16-12 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TW-16-12-S-D-888-100 - 906412-TW-16-12-S-D-888-100 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TW-16-12-S-D-888-100
906412-TW-16-12-S-D-888-100
Rectangular Connectors - TW-16-12-S-D-888-100 906412-TW-16-12-S-D-888-100
Manufacturer: Samtec Inc. Win Source Part Number: 906412-TW-16-12-S-D- 888-100 Series: TW Features: 32 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: TW-16-12 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 906412-TW-16-12-S-D-888-100
Series: TW
Features: 32 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TW-16-12
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-16-12-S-D-888-100
Electronic Connector 400-TW-16-12-S-D-888-100
CONN BRD STACK 2.00 32POS Product overview: TW-16-12-S-D-888-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-16-12-S-D-888 -100 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 32POS Product overview: TW-16-12-S-D-888-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-16-12-S-D-888-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-16-12-S-D-888-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-16-12-S-D-888-100
CONN BRD STACK 2.00 32POS

CONN BRD STACK 2.00 32POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906412-TW-16-12-S-D-888-100 400-TW-16-12-S-D-888-100 TW-16-12-S-D-888-100
Product Name Rectangular Connectors - TW-16-12-S-D-888-100 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details