Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-16-02-L-D-170-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 14W7437, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for the SMT version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for both SMT and through-hole applications. The product is suitable for use with various board mates and cable mates, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 14W7437, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for the SMT version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for both SMT and through-hole applications. The product is suitable for use with various board mates and cable mates, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 14W7437 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
14W7437
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 14W7437
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-16-02-L-D-170-SM
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-16-02-L-D-170-SM
FLEXIBLE SURFACE MOUNT BOARD STA

FLEXIBLE SURFACE MOUNT BOARD STA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 14W7437 TW-16-02-L-D-170-SM
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NAA1N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details