Samtec Inc. Terminals TW-15-08-S-D-355-120

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of 30 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of 30 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-15-08-S-D-355-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec - 14W6727 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
14W6727
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec 14W6727
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-15-08-S-D-355-120 14W6727
Product Name Terminals Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Relay Housing Header, Large - 685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
Conn, Ffc/fpc, R/a Hdr, 2Row, 30Pos; Pitch Spacing Amphenol Communications Solutions - 65AJ7492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount Right Angle
View Details
Headers & Wire Housings - G125-MH12005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details