Samtec Inc. Terminals TW-15-06-G-D-385-155

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-15-06-G-D-385-155 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec - 14W5941 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
14W5941
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec 14W5941
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-15-06-G-D-385-155 14W5941
Product Name Terminals Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Female Contact with 28 AWG wire, 450mm, single-end - G125-FW20450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Din 41612 Pcb Connector, Header, 64Way; Product Range Amphenol Communications Solutions - 63K0516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details