Samtec Inc. Custom Parts - Custom Parts (S - T) - TW-15-04-S-D-500-000 TW-15-04-S-D-500-000

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137829-TW-15-04-S-D -500-000 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137829-TW-15-04-S-D -500-000 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TW-15-04-S-D-500-000 - 1137829-TW-15-04-S-D-500-000 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TW-15-04-S-D-500-000
1137829-TW-15-04-S-D-500-000
Custom Parts - Custom Parts (S - T) - TW-15-04-S-D-500-000 1137829-TW-15-04-S-D-500-000
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137829-TW-15-04-S-D -500-000 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137829-TW-15-04-S-D-500-000
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 30
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1137829-TW-15-04-S-D-500-000
Product Name Custom Parts - Custom Parts (S - T) - TW-15-04-S-D-500-000
Unlock Full Specs
to access all available technical data