The Flexible Board Stacking Header, 2.00mm Pitch, part number 14W5409, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is from -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for both SMT and through-hole applications. The product is suitable for use with various board mates and cable mates, making it versatile for different engineering projects.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14W5409 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |