The Flexible Board Stacking Header, 2.00mm Pitch, part number 14W4840, features a pitch of 2.00 mm and is available in various configurations, including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is compatible with various board mates and cable mates, and is lead-free solderable. The product is designed for SMT and through-hole applications, making it suitable for a range of electronic projects.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14W4840 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |