Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-14-06-S-T-340-089 TW-14-06-S-T-340-089

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096500-TW-14-06-S-T -340-089 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 42 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-14-03-S-T-210-145 ; TMMH-114-01-L-T; TW-14-09-S-T-160-140 ; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096500-TW-14-06-S-T -340-089 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 42 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-14-03-S-T-210-145 ; TMMH-114-01-L-T; TW-14-09-S-T-160-140 ; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-14-06-S-T-340-089 - 1096500-TW-14-06-S-T-340-089 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-14-06-S-T-340-089
1096500-TW-14-06-S-T-340-089
OEM Parts - OEM Parts (T - Z) - TW-14-06-S-T-340-089 1096500-TW-14-06-S-T-340-089
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096500-TW-14-06-S-T -340-089 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 42 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-14-03-S-T-210-145 ; TMMH-114-01-L-T; TW-14-09-S-T-160-140 ; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096500-TW-14-06-S-T-340-089
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 42
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TW-14-03-S-T-210-145; TMMH-114-01-L-T; TW-14-09-S-T-160-140;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096500-TW-14-06-S-T-340-089
Product Name OEM Parts - OEM Parts (T - Z) - TW-14-06-S-T-340-089
Unlock Full Specs
to access all available technical data

Similar Products