Samtec Inc. Terminals TW-14-06-G-D-430-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-14-06-G-D-430-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 28 Contacts; Product Range Samtec - 14W4386 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 28 Contacts; Product Range Samtec
14W4386
Header, 2 Mm, Through Hole, 28 Contacts; Product Range Samtec 14W4386
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Product Range:TW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Product Range:TW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-14-06-G-D-430-090 14W4386
Product Name Terminals Header, 2 Mm, Through Hole, 28 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-FV10605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details