TW-13-12-L-D-840-100 -- 2MM TERMINAL STRIPS SAMTEC
Samtec Inc.
2Mm Terminal Strips Samtec
TW-13-12-L-D-840-100
Description
2MM TERMINAL STRIPS
Description
2MM TERMINAL STRIPS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14W3835 |
|
Product Name
|
2Mm Terminal Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details