Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987819-TW-12-12-L-D-
Number of Rows: 2
Number of Pins: 12
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 28.194 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987819-TW-12-12-L-D-777-070 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-12-12-L-D-777-070 |