Samtec Inc. Terminals TW-12-11-G-D-248-080

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-12-11-G-D-248-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 24 Contacts; Product Range Samtec - 14W1817 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 24 Contacts; Product Range Samtec
14W1817
Header, 2 Mm, Through Hole, 24 Contacts; Product Range Samtec 14W1817
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Product Range:TW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Product Range:TW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-12-11-G-D-248-080 14W1817
Product Name Terminals Header, 2 Mm, Through Hole, 24 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details