The Flexible Board Stacking Header, part number 14W0807, features a 2.00 mm pitch and is RoHS compliant. It supports a variety of board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates TCSD. The header is available in configurations ranging from 2 to 36 pins per row, with options for single, double, triple, and four-row designs. The product offers various lead styles and plating options, including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, with an operating temperature range of -55 °C to +105 °C when using tin, and up to +125 °C with gold. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This header is lead-free solderable and features a maximum SMT lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14W0807 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec |