Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-12-05-L-6-380-090 TW-12-05-L-6-380-090

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068459-TW-12-05-L-6 -380-090 Pitch: 2 mm Number of Rows: 6 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Male Contact Plating: Gold Number of Pins: 12 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): YTW-12-09-LM-6-260-0 90; TMMH-110-01-F-6; TW-11-04-L-6-340-078 ; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 15.1 mm
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068459-TW-12-05-L-6 -380-090 Pitch: 2 mm Number of Rows: 6 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Male Contact Plating: Gold Number of Pins: 12 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): YTW-12-09-LM-6-260-0 90; TMMH-110-01-F-6; TW-11-04-L-6-340-078 ; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 15.1 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-12-05-L-6-380-090 - 1068459-TW-12-05-L-6-380-090 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-12-05-L-6-380-090
1068459-TW-12-05-L-6-380-090
Circular Connectors - Circular Connectors - Housings - TW-12-05-L-6-380-090 1068459-TW-12-05-L-6-380-090
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068459-TW-12-05-L-6 -380-090 Pitch: 2 mm Number of Rows: 6 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Male Contact Plating: Gold Number of Pins: 12 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): YTW-12-09-LM-6-260-0 90; TMMH-110-01-F-6; TW-11-04-L-6-340-078 ; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 15.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068459-TW-12-05-L-6-380-090
Pitch: 2 mm
Number of Rows: 6
Termination: Solder
Contact Material: Bronze
Number of Contacts: 72
Gender: Male
Contact Plating: Gold
Number of Pins: 12
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): YTW-12-09-LM-6-260-090; TMMH-110-01-F-6; TW-11-04-L-6-340-078;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Length: 15.1 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 14W0560 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
14W0560
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 14W0560
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1068459-TW-12-05-L-6-380-090 14W0560
Product Name Circular Connectors - Circular Connectors - Housings - TW-12-05-L-6-380-090 Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details