CONNECTOR, HEADER, 12 POSITION, 1ROW, 2MM; Product Range:TW Series; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 14W0161 |
| Product Name | Connector, Header, 12 Position, 1Row, 2Mm; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |