Samtec Inc. Headers & Wire Housings TW-11-03-F-D-295-SM-A

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - TW-11-03-F-D-295-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
TW-11-03-F-D-295-SM-A
Headers & Wire Housings TW-11-03-F-D-295-SM-A
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Board Stacker, 7.49Mm, 22Pos, 2Row, 2Mm; Product Range Samtec - 72X7689 - Newark, An Avnet Company
Chicago, IL, United States
Board Stacker, 7.49Mm, 22Pos, 2Row, 2Mm; Product Range Samtec
72X7689
Board Stacker, 7.49Mm, 22Pos, 2Row, 2Mm; Product Range Samtec 72X7689
BOARD STACKER, 7.49MM, 22POS, 2ROW, 2MM; Product Range:TW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

BOARD STACKER, 7.49MM, 22POS, 2ROW, 2MM; Product Range:TW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-11-03-F-D-295-SM-A 72X7689
Product Name Headers & Wire Housings Board Stacker, 7.49Mm, 22Pos, 2Row, 2Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, R/a Header, 9Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9766 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details