Samtec Inc. Terminals TW-10-12-T-S-730-185

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-10-12-T-S-730-185 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec - 13W8256 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
13W8256
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec 13W8256
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-10-12-T-S-730-185 13W8256
Product Name Terminals Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2732 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MH11005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details