Samtec Inc. Terminals TW-10-12-T-D-807-098

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-10-12-T-D-807-098 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec - 13W8241 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec
13W8241
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec 13W8241
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-10-12-T-D-807-098 13W8241
Product Name Terminals Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Headers & Wire Housings - G125-FV22005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details