Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-10-11-F-S-209-126 TW-10-11-F-S-209-126

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059806-TW-10-11-F-S -209-126 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): M22-2011005; M22-2031005; M22-2511005; TW-10-01-L-S-120-060 ; TW-10-01-L-S-128-073 ; TMM-110-01-G-S; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 10.1 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059806-TW-10-11-F-S -209-126 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): M22-2011005; M22-2031005; M22-2511005; TW-10-01-L-S-120-060 ; TW-10-01-L-S-128-073 ; TMM-110-01-G-S; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 10.1 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-10-11-F-S-209-126 - 1059806-TW-10-11-F-S-209-126 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-10-11-F-S-209-126
1059806-TW-10-11-F-S-209-126
Circular Connectors - Circular Connectors - Housings - TW-10-11-F-S-209-126 1059806-TW-10-11-F-S-209-126
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059806-TW-10-11-F-S -209-126 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): M22-2011005; M22-2031005; M22-2511005; TW-10-01-L-S-120-060 ; TW-10-01-L-S-128-073 ; TMM-110-01-G-S; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 10.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059806-TW-10-11-F-S-209-126
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 10
Gender: Male
Contact Plating: Gold
Number of Pins: 10
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): M22-2011005; M22-2031005; M22-2511005; TW-10-01-L-S-120-060; TW-10-01-L-S-128-073; TMM-110-01-G-S;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Lead Length: 10.1 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 13W7752 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
13W7752
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 13W7752
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1059806-TW-10-11-F-S-209-126 13W7752
Product Name Circular Connectors - Circular Connectors - Housings - TW-10-11-F-S-209-126 Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details