Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-10-08-L-S-500 TW-10-08-L-S-500

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154536-TW-10-08-L-S -500 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 21.1 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154536-TW-10-08-L-S -500 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 21.1 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-10-08-L-S-500 - 1154536-TW-10-08-L-S-500 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-10-08-L-S-500
1154536-TW-10-08-L-S-500
Circular Connectors - Circular Connectors - Housings - TW-10-08-L-S-500 1154536-TW-10-08-L-S-500
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154536-TW-10-08-L-S -500 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 10 Gender: Male Contact Plating: Gold Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Lead Length: 21.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154536-TW-10-08-L-S-500
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 10
Gender: Male
Contact Plating: Gold
Number of Pins: 10
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Lead Length: 21.1 mm

Buy Now
2Mm Terminal Strips Samtec - 13W7053 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
13W7053
2Mm Terminal Strips Samtec 13W7053
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1154536-TW-10-08-L-S-500 13W7053
Product Name Circular Connectors - Circular Connectors - Housings - TW-10-08-L-S-500 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details