The Flexible Board Stacking Header, 2.00mm Pitch, part number 13W7002, features a pitch of 2.00 mm and is designed for both surface mount and through-hole applications. It supports a variety of board and cable mates, including CLT, SQT, SQW, and TCSD. The header is available in configurations ranging from 2 to 36 pins per row, with options for single, double, or multiple rows. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for surface mount and 5.2 A per pin for through-hole configurations, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. This header is lead-free solderable and features a maximum lead coplanarity of 0.15 mm. Additional options include polarized positions and alignment pins for enhanced mechanical stability. The product is suitable for applications requiring reliable electrical connections in compact spaces.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13W7002 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |