The Header, 2 mm, Through Hole, 20 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm P
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-10-07-S-D-480-150 | 13W6718 |
| Product Name | Terminals | Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |