Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054867-TW-10-07-G-D
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 20
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 87758-2016; 87831-2020; 87833-2020; TMM-110-01-G-D; TMM-110-03-G-D; 98414-G06-20LF;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054867-TW-10-07-G-D-520-003 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-10-07-G-D-520-003 |