The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 13W5973, features a pitch of 2.00 mm and is designed for through-hole applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This product has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable, and various stacker heights and lead styles are available to meet specific application requirements.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13W5973 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |