The Flexible Board Stacking Header, 2.00mm Pitch, part number 13W5914, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails. The current rating for the TW-SM version is 4.9 A per pin, while the TW-TH version supports 5.2 A per pin, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze. This product is lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable, and additional options such as different platings and end shrouds are available upon request.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13W5914 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |