The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 13W5101, features a pitch of 2.00 mm and is available in various configurations, including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for both surface mount and through-hole applications. The product also allows for customization in terms of lead style, stacking height, and additional features such as alignment pins and pick & place pads.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13W5101 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |