Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-10-02-T-D-173-010 TW-10-02-T-D-173-010

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969295-TW-10-02-T-D- 173-010 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Tin Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 9.58 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969295-TW-10-02-T-D- 173-010 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Tin Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 9.58 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-10-02-T-D-173-010 - 969295-TW-10-02-T-D-173-010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-10-02-T-D-173-010
969295-TW-10-02-T-D-173-010
Circular Connectors - Circular Connectors - Housings - TW-10-02-T-D-173-010 969295-TW-10-02-T-D-173-010
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969295-TW-10-02-T-D- 173-010 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Tin Number of Pins: 10 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 9.58 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969295-TW-10-02-T-D-173-010
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 20
Gender: Male
Contact Plating: Tin
Number of Pins: 10
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Length: 9.58 mm

Buy Now
2Mm Terminal Strips Samtec - 13W4012 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
13W4012
2Mm Terminal Strips Samtec 13W4012
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 969295-TW-10-02-T-D-173-010 13W4012
Product Name Circular Connectors - Circular Connectors - Housings - TW-10-02-T-D-173-010 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P757-17-2-Z-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details