Samtec Inc. 2Mm Terminal Strips Rohs Compliant Samtec TW-08-09-L-D-220-090

Description
2MM TERMINAL STRIPS ROHS COMPLIANT: YES
Description
2MM TERMINAL STRIPS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 2mm Terminal Strips from Samtec, specifically part number 84AC3144, are designed for both surface mount and through-hole applications. These terminal strips feature a pitch of 2.00 mm and are available in configurations ranging from 2 to 36 pins per row. The product is RoHS compliant and offers various lead styles and plating options, including gold flash on posts and matte tin on tails. The terminal strips are constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, providing durability and reliability. They have a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. These terminal strips are suitable for applications requiring mechanical stability and can be used with mechanical board spacers for added support. They are lead-free solderable and have a maximum lead coplanarity of 0.15 mm. The product is available with various stacker heights and row options, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The 2mm Terminal Strips from Samtec, specifically part number 84AC3144, are designed for both surface mount and through-hole applications. These terminal strips feature a pitch of 2.00 mm and are available in configurations ranging from 2 to 36 pins per row. The product is RoHS compliant and offers various lead styles and plating options, including gold flash on posts and matte tin on tails. The terminal strips are constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, providing durability and reliability. They have a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. These terminal strips are suitable for applications requiring mechanical stability and can be used with mechanical board spacers for added support. They are lead-free solderable and have a maximum lead coplanarity of 0.15 mm. The product is available with various stacker heights and row options, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strips Rohs Compliant Samtec - 84AC3144 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Rohs Compliant Samtec
84AC3144
2Mm Terminal Strips Rohs Compliant Samtec 84AC3144
2MM TERMINAL STRIPS ROHS COMPLIANT: YES

2MM TERMINAL STRIPS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-08-09-L-D-220-090
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-08-09-L-D-220-090
CONN HDR 16POS 0.079 STACK T/H

CONN HDR 16POS 0.079 STACK T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3144 TW-08-09-L-D-220-090
Product Name 2Mm Terminal Strips Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers