The Flexible Board Stacking Header, 2.00mm Pitch, part number 13W0355, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is RoHS compliant. The header supports a variety of configurations, including single, double, triple, and four-row options, with a maximum of 50 pins per row. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The header is lead-free solderable and offers various stacker heights, allowing for flexibility in design. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13W0355 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec |