The Flexible Board Stacking Header, part number 72X3884, features a 2.00 mm pitch and is RoHS compliant. It supports various configurations with options for 2 to 36 pins per row and can be specified with different lead styles and plating options, including gold flash on posts and matte tin on tails. The product is designed for both SMT and through-hole applications, with a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze. This header is suitable for applications requiring flexibility and stacking capabilities, with additional options for mechanical stability through the use of board spacers.
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72X3884 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec |