The Flexible Board Stacking Header, 2.00mm Pitch from Samtec is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails. The product is rated for a current of up to 4.9 A per pin for surface mount and 5.2 A per pin for through-hole configurations, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This header is compatible with several board mates and cable mates, making it versatile for different applications. It is also lead-free solderable and offers options for mechanical stability with the use of board spacers. The product is non-standard and non-returnable, which should be considered when making a purchasing decision.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12W9338 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |