The Header, 2 Mm, Through Hole, 16 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole applications. It has a total of 16 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm P
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Product Range:TW Series; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-08-02-L-D-125-090 | 12W7785 |
| Product Name | Terminals | Header, 2 Mm, Through Hole, 16 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |