Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec TW-07-06-T-S-395-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
Description
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 72X2216, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is RoHS compliant. The header supports various configurations with options for 2 to 36 pins per row and can be specified with different lead styles and plating options, including gold flash on posts and matte tin on tails. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a current rating of up to 5.2 A per pin for the through-hole version. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is also lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring mechanical stability, the use of mechanical board spacers is recommended. This product is non-standard and non-returnable, and additional options such as end shrouds and alignment pins are available upon request.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 72X2216, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is RoHS compliant. The header supports various configurations with options for 2 to 36 pins per row and can be specified with different lead styles and plating options, including gold flash on posts and matte tin on tails. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a current rating of up to 5.2 A per pin for the through-hole version. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is also lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring mechanical stability, the use of mechanical board spacers is recommended. This product is non-standard and non-returnable, and additional options such as end shrouds and alignment pins are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec - 72X2216 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
72X2216
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec 72X2216
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72X2216
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details