Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-07-06-L-D-452-SM-A

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 12W5937, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for surface mount (TW-SM) and 5.2 A per pin for through-hole (TW-TH) configurations, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for compatibility with various board mates and cable mates. The product also offers customization options for lead styles, stacker heights, and additional features such as alignment pins and pick & place pads.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 12W5937, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for surface mount (TW-SM) and 5.2 A per pin for through-hole (TW-TH) configurations, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for compatibility with various board mates and cable mates. The product also offers customization options for lead styles, stacker heights, and additional features such as alignment pins and pick & place pads.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 12W5937 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
12W5937
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 12W5937
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12W5937
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data