Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-07-04-G-T-160-000 TW-07-04-G-T-160-000

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034868-TW-07-04-G-T -160-000 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 21 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-07-06-G-T-400-080 ; TMMH-107-06-S-T; TMMH-107-01-G-T-RA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034868-TW-07-04-G-T -160-000 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 21 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-07-06-G-T-400-080 ; TMMH-107-06-S-T; TMMH-107-01-G-T-RA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-07-04-G-T-160-000 - 1034868-TW-07-04-G-T-160-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-07-04-G-T-160-000
1034868-TW-07-04-G-T-160-000
OEM Parts - OEM Parts (T - Z) - TW-07-04-G-T-160-000 1034868-TW-07-04-G-T-160-000
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034868-TW-07-04-G-T -160-000 Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 21 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-07-06-G-T-400-080 ; TMMH-107-06-S-T; TMMH-107-01-G-T-RA; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034868-TW-07-04-G-T-160-000
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 21
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TW-07-06-G-T-400-080; TMMH-107-06-S-T; TMMH-107-01-G-T-RA;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034868-TW-07-04-G-T-160-000
Product Name OEM Parts - OEM Parts (T - Z) - TW-07-04-G-T-160-000
Unlock Full Specs
to access all available technical data

Similar Products