Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-07-03-L-D-170-SM TW-07-03-L-D-170-SM

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204386-TW-07-03-L-D -170-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 14 Gender: Male Contact Plating: Gold Number of Pins: 7 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204386-TW-07-03-L-D -170-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 14 Gender: Male Contact Plating: Gold Number of Pins: 7 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-07-03-L-D-170-SM - 1204386-TW-07-03-L-D-170-SM - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-07-03-L-D-170-SM
1204386-TW-07-03-L-D-170-SM
Circular Connectors - Circular Connectors - Housings - TW-07-03-L-D-170-SM 1204386-TW-07-03-L-D-170-SM
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204386-TW-07-03-L-D -170-SM Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 14 Gender: Male Contact Plating: Gold Number of Pins: 7 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Lead Length: 11.9 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204386-TW-07-03-L-D-170-SM
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 14
Gender: Male
Contact Plating: Gold
Number of Pins: 7
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Lead Length: 11.9 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 12W4905 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
12W4905
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 12W4905
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1204386-TW-07-03-L-D-170-SM 12W4905
Product Name Circular Connectors - Circular Connectors - Housings - TW-07-03-L-D-170-SM Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details