Samtec Inc. Terminals TW-06-10-L-D-420-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-10-L-D-420-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec - 12W4018 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
12W4018
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec 12W4018
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-10-L-D-420-090 12W4018
Product Name Terminals Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11159 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Headers & Wire Housings - G125-MH12005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details