Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-06-06-T-D-605-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 12W2889, features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. It supports both surface mount and through-hole mounting styles. The header is designed for compatibility with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates like TCSD. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. This header is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional options such as mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors. The product is non-returnable and may require a minimum order quantity for certain configurations.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 12W2889, features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. It supports both surface mount and through-hole mounting styles. The header is designed for compatibility with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates like TCSD. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. This header is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional options such as mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors. The product is non-returnable and may require a minimum order quantity for certain configurations.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 12W2889 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
12W2889
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 12W2889
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12W2889
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22020-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Cable socket - ASI-SD-PG-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details