Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-06-06-T-D-170-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 12W2852, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product is lead-free solderable and offers options for mechanical stability, such as alignment pins and pick & place pads. It is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 12W2852, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product is lead-free solderable and offers options for mechanical stability, such as alignment pins and pick & place pads. It is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 12W2852 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
12W2852
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 12W2852
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12W2852
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details