Samtec Inc. Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec TW-06-06-G-D-430-150

Description
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 12 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole applications. It has 12 contacts arranged in 2 rows, making it suitable for various electronic connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 12 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole applications. It has 12 contacts arranged in 2 rows, making it suitable for various electronic connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec - 12W2516 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
12W2516
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec 12W2516
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 12W2516
Product Name Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 SMT - 10151094-1331K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Female Contact with 26 AWG wire, 300mm, double-end - G125-FW10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details