Samtec Inc. Terminals TW-06-04-T-S-325-035

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-04-T-S-325-035 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec - 12W2258 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
12W2258
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec 12W2258
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-04-T-S-325-035 12W2258
Product Name Terminals Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - B5743-206-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details