Samtec Inc. Terminals TW-06-04-L-S-350-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-04-L-S-350-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec - 12W2150 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
12W2150
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec 12W2150
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-04-L-S-350-100 12W2150
Product Name Terminals Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - G125-MS13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details