Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-06-04-G-6-310-120 TW-06-04-G-6-310-120

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061444-TW-06-04-G-6 -310-120 Pitch: 2 mm Number of Rows: 6 Termination: Solder Number of Contacts: 36 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TMMH-106-01-F-6; YTW-06-03-L-6-225-13 5; TW-06-07-G-6-250-125 ; 120678-1; 5223002-1; 5120678-2; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061444-TW-06-04-G-6 -310-120 Pitch: 2 mm Number of Rows: 6 Termination: Solder Number of Contacts: 36 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TMMH-106-01-F-6; YTW-06-03-L-6-225-13 5; TW-06-07-G-6-250-125 ; 120678-1; 5223002-1; 5120678-2; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-06-04-G-6-310-120 - 1061444-TW-06-04-G-6-310-120 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-06-04-G-6-310-120
1061444-TW-06-04-G-6-310-120
OEM Parts - OEM Parts (T - Z) - TW-06-04-G-6-310-120 1061444-TW-06-04-G-6-310-120
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061444-TW-06-04-G-6 -310-120 Pitch: 2 mm Number of Rows: 6 Termination: Solder Number of Contacts: 36 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TMMH-106-01-F-6; YTW-06-03-L-6-225-13 5; TW-06-07-G-6-250-125 ; 120678-1; 5223002-1; 5120678-2; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061444-TW-06-04-G-6-310-120
Pitch: 2 mm
Number of Rows: 6
Termination: Solder
Number of Contacts: 36
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TMMH-106-01-F-6; YTW-06-03-L-6-225-135; TW-06-07-G-6-250-125; 120678-1; 5223002-1; 5120678-2;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061444-TW-06-04-G-6-310-120
Product Name OEM Parts - OEM Parts (T - Z) - TW-06-04-G-6-310-120
Unlock Full Specs
to access all available technical data

Similar Products