Samtec Inc. Terminals TW-06-03-S-D-235-150

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-03-S-D-235-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec - 12W1847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
12W1847
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec 12W1847
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-03-S-D-235-150 12W1847
Product Name Terminals Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2988 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details