The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, specifically part number 40P2753, features a pitch of 2.00 mm and is available in configurations ranging from 2 to 50 pins per row. It supports both surface mount and through-hole mounting styles. The header is designed with gold flash plating on the post and matte tin on the tail, ensuring reliable electrical connections. This product has a current rating of 4.9 A per pin for surface mount and 5.2 A per pin for through-hole configurations, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. The header is lead-free solderable and features a maximum lead coplanarity of 0.15 mm. Additional options include various stacker heights and lead styles, allowing for customization based on specific application requirements. Mechanical board spacers are recommended for enhanced stability in applications utilizing gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40P2753 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |