Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-06-02-F-D-210-075

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 52AH5927, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails, with a current rating of up to 5.2 A per pin depending on the configuration. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a wide range of environments. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze. The product is lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum. Additionally, it can be customized with options such as polarized positions and alignment pins. Engineers considering this product should note that it is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 52AH5927, is designed for both surface mount and through-hole applications. It features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. The header supports various lead styles and plating options, including gold flash on posts and matte tin on tails, with a current rating of up to 5.2 A per pin depending on the configuration. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a wide range of environments. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze. The product is lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum. Additionally, it can be customized with options such as polarized positions and alignment pins. Engineers considering this product should note that it is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 52AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
52AH5927
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 52AH5927
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-06-02-F-D-210-075
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-06-02-F-D-210-075
FLEXIBLE SURFACE MOUNT BOARD STA

FLEXIBLE SURFACE MOUNT BOARD STA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 52AH5927 TW-06-02-F-D-210-075
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers