Samtec Inc. Terminals TW-05-12-L-S-750-180

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-05-12-L-S-750-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Connector, Header, 5 Position, 1Row, 2Mm; Product Range Samtec - 12W1034 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 2Mm; Product Range Samtec
12W1034
Connector, Header, 5 Position, 1Row, 2Mm; Product Range Samtec 12W1034
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2MM; Product Range:TW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 2MM; Product Range:TW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-05-12-L-S-750-180 12W1034
Product Name Terminals Connector, Header, 5 Position, 1Row, 2Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-103-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 45P2966 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details