Samtec Inc. Terminals TW-05-12-L-D-320-390

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-05-12-L-D-320-390 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec - 12W0957 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
12W0957
Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec 12W0957
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Product Range:TW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-05-12-L-D-320-390 12W0957
Product Name Terminals Header, 2 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-106-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details