Samtec Inc. Terminals TW-05-11-T-S-160-112

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-05-11-T-S-160-112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 5 Contacts; Product Range Samtec - 71X9424 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Product Range Samtec
71X9424
Header, 2 Mm, Through Hole, 5 Contacts; Product Range Samtec 71X9424
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Product Range:TW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Product Range:TW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-05-11-T-S-160-112 71X9424
Product Name Terminals Header, 2 Mm, Through Hole, 5 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FS11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details