Samtec Inc. Custom Parts - Custom Parts (S - T) - TW-05-08-G-S-700-050 TW-05-08-G-S-700-050

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230014-TW-05-08-G-S -700-050 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230014-TW-05-08-G-S -700-050 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TW-05-08-G-S-700-050 - 1230014-TW-05-08-G-S-700-050 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TW-05-08-G-S-700-050
1230014-TW-05-08-G-S-700-050
Custom Parts - Custom Parts (S - T) - TW-05-08-G-S-700-050 1230014-TW-05-08-G-S-700-050
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230014-TW-05-08-G-S -700-050 Packaging: Bulk Pitch: 2 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230014-TW-05-08-G-S-700-050
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 5
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1230014-TW-05-08-G-S-700-050
Product Name Custom Parts - Custom Parts (S - T) - TW-05-08-G-S-700-050
Unlock Full Specs
to access all available technical data